Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA 5-TSOP
IC REG LINEAR 3.3V 30MA 5TSOP
IC REG LINEAR 3.3V 30MA 5TSOP
IC REG LINEAR 3.3V 30MA 5TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV4294CSN33T1GTR-ND | NCV4294CSN33T1G | NCV4294CSN33T1G | NCV4294CSN33T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |