Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
IC REG LINEAR 5V 450MA DPAK-5
LDO Voltage Regulators 5.0V/450MA LDO
IC REG LINEAR 5V 450MA DPAK-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4290DT50RKG-ND | NCV4290DT50RKG | NCV4290DT50RKG | NCV4290DT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | ||
| Special Features | Input Overcurrent Protection | Power Good |