onsemi Automotive 5V 450mA 42V LDO Voltage Regulator IC NCV4290DS50R4G

Description
5V LDO Regulator, 450mA, 42V In, TO-263-6, AEC-Q100 Product overview: NCV4290DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4290DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 450mA, 42V In, TO-263-6, AEC-Q100 Product overview: NCV4290DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4290DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5V 450mA 42V LDO Voltage Regulator IC
776-NCV4290DS50R4G
Automotive 5V 450mA 42V LDO Voltage Regulator IC 776-NCV4290DS50R4G
5V LDO Regulator, 450mA, 42V In, TO-263-6, AEC-Q100 Product overview: NCV4290DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4290DS50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 450mA, 42V In, TO-263-6, AEC-Q100 Product overview: NCV4290DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4290DS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4290DS50R4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4290DS50R4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4290DS50R4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317031-NCV4290DS50R4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317031-NCV4290DS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317031-NCV4290DS50R4G
Manufacturer: onsemi Win Source Part Number: 1317031-NCV4290DS50R 4G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 35 mA Control Features: Power Good Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 150°C Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCV4290DS50R4G- OS,ONSONSNCV4290DS50 R4G Base Product Number: NCV4290 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1317031-NCV4290DS50R4G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 35 mA
Control Features: Power Good
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV4290DS50R4G-OS,ONSONSNCV4290DS50R4G
Base Product Number: NCV4290
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4290DS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4290DS50R4G
PMIC - Voltage Regulators - Linear NCV4290DS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4290DS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4290DS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4290DS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4290DS50R4G
LDO Voltage Regulators NCV4290DS50R4G
LDO Voltage Regulators 5.0V/450MA LDO

LDO Voltage Regulators 5.0V/450MA LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4290DS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4290DS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4290DS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV4290DS50R4G NCV4290DS50R4G-ND 1317031-NCV4290DS50R4G NCV4290DS50R4G NCV4290DS50R4G NCV4290DS50R4G NCV4290DS50R4G
Product Name Automotive 5V 450mA 42V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed; Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
Dropout Voltage 0.2500 volts 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6243-ADJMT5T3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 1 amps
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ24160RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details