Manufacturer: ON Semiconductor
Win Source Part Number: 790644-NCV4279BDWG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV4279B
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA ~ 125μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 20-SOIC
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): TLE4269GLNT; TLE 4269 GL-T; TLE4269GLXUMA1; TLE 4269 GL;
Introduction Date: July 11, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG LDO 5V 0.15A 20SOIC / LDO Regulator Pos 5V 0.15A Automotive 20-Pin SOIC W Tube Product overview: NCV4279BDWG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BDWG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 790644-NCV4279BDWG | 699-NCV4279BDWG | NCV4279BDWG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWG | Automotive 5V 0.15A SOIC LDO Voltage Regulator IC | |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | Other; Tube | Other; SOP20 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |