onsemi Automotive 5V 0.15A SOIC LDO Voltage Regulator IC NCV4279BD1R2

Description
IC REG LDO 5V 0.15A 8SOIC / LDO Regulator Pos 5V 0.15A Automotive 8-Pin SOIC T/R Product overview: NCV4279BD1R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BD1R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.15A 8SOIC / LDO Regulator Pos 5V 0.15A Automotive 8-Pin SOIC T/R Product overview: NCV4279BD1R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BD1R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5V 0.15A SOIC LDO Voltage Regulator IC
699-NCV4279BD1R2
Automotive 5V 0.15A SOIC LDO Voltage Regulator IC 699-NCV4279BD1R2
IC REG LDO 5V 0.15A 8SOIC / LDO Regulator Pos 5V 0.15A Automotive 8-Pin SOIC T/R Product overview: NCV4279BD1R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BD1R2 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.15A 8SOIC / LDO Regulator Pos 5V 0.15A Automotive 8-Pin SOIC T/R Product overview: NCV4279BD1R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BD1R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BD1R2 - 790643-NCV4279BD1R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BD1R2
790643-NCV4279BD1R2
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BD1R2 790643-NCV4279BD1R2
Manufacturer: ON Semiconductor Win Source Part Number: 790643-NCV4279BD1R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: NCV4279B Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 19μA ~ 125μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 8-SOIC Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.6V @ 150mA Alternative Parts (Cross-Reference): TLE4269GNT; TLE42794GXUMA1; TLE 4279 G; TLE4279GXT; Introduction Date: July 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790643-NCV4279BD1R2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV4279B
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA ~ 125μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 8-SOIC
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): TLE4269GNT; TLE42794GXUMA1; TLE 4279 G; TLE4279GXT;
Introduction Date: July 11, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4279BD1R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4279BD1R2
PMIC - Voltage Regulators - Linear NCV4279BD1R2
IC REG LINEAR 5V 150MA 8SOIC

IC REG LINEAR 5V 150MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCV4279BD1R2 790643-NCV4279BD1R2 NCV4279BD1R2
Product Name Automotive 5V 0.15A SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4279BD1R2 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel package SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data