Manufacturer: ON Semiconductor
Win Source Part Number: 1230626-NCV4279BD1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Monitor FLAG Product overview: NCV4279BD1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4279BD1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230626-NCV4279BD1 | 699-NCV4279BD1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4279BD1 | 5.0 V 150 mA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |