Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 126421-NCV4276DT33RK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.332V @ 250mA
Operating Supply Current: 220μA to 35mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
400 mA LDO Linear Voltage Regulator with Enable 3.3 V, 4%, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV4276DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 3.3 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 3.3 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276DT33RKG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 400MA DPAK-5
IC REG LINEAR 3.3V 400MA DPAK-5
LDO Voltage Regulators ANA LDO REG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV4276DT33RKGOSTR-ND | 126421-NCV4276DT33RKG | 776-NCV4276DT33RKG | NCV4276DT33RKG | NCV4276DT33RKG | NCV4276DT33RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4276DT33RKG | 400 mA 3.3 V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; DPAK-5 | Other; TO-252-5 | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |