400mA Adj LDO Regulator, 4.5-40V In, 2.5-20V Out, TO-263 Product overview: NCV4276DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 40V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 40V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276DSADJR4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082574-NCV4276DSADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 35mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-5
IC REG LIN POS ADJ 400MA D2PAK-5
IC REG LIN POS ADJ 400MA D2PAK-5
IC REG LIN POS ADJ 400MA D2PAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV4276DSADJR4G | 1082574-NCV4276DSADJR4G | NCV4276DSADJR4G-ND | NCV4276DSADJR4G | NCV4276DSADJR4G | NCV4276DSADJR4G |
| Product Name | 400mA 40V 20V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4276DSADJR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-263-6 | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 20 volts | 2.5 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| IQ | 2.20E-4 amps | 2.20E-4 amps | 2.20E-4 amps |