Manufacturer: ON Semiconductor
Win Source Part Number: 1082573-NCV4276DS50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 35mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
400 mA LDO Linear Voltage Regulator with Enable 5.0 V, 4%, 5 LEAD D2PAK, 800-REEL Product overview: NCV4276DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276DS50R4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082573-NCV4276DS50R4G | 776-NCV4276DS50R4G | NCV4276DS50R4GOSTR-ND | NCV4276DS50R4G | NCV4276DS50R4G | NCV4276DS50R4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4276DS50R4G | 400 mA 5.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; D2PAK-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |