Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
LDO Regulator, 400mA, Adj, 2%, 45V In, DPAK, SMT Product overview: NCV4276CDTADJRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 45V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 45V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276CDTADJRKG
Win Source Part Number: 968603-NCV4276CDTADJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 35 mA
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: DPAK-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 70dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV4276CDTADJRKGOSTR
Base Product Number: NCV4276
Voltage Dropout (Max): 0.5V @ 250mA
IC REG LIN POS ADJ 400MA DPAK-5
IC REG LIN POS ADJ 400MA DPAK-5
IC REG LIN POS ADJ 400MA DPAK-5
LDO Voltage Regulators ADJ V/400MA LDO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV4276CDTADJRKGOSDKR-ND | 776-NCV4276CDTADJRKG | 968603-NCV4276CDTADJRKG | NCV4276CDTADJRKG | NCV4276CDTADJRKG | NCV4276CDTADJRKG | NCV4276CDTADJRKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400mA 45V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |