onsemi Ldo, Aec-Q100, Adj, 2.5V-20V/0.4A, To252; Output Type Onsemi NCV4276CDTADJRKG

Description
LDO, AEC-Q100, ADJ, 2.5V-20V/0.4A, TO252; Output Type:Adjustable; Input Voltage Min:-42V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, ADJ, 2.5V-20V/0.4A, TO252; Output Type:Adjustable; Input Voltage Min:-42V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Adj, 2.5V-20V/0.4A, To252; Output Type Onsemi - 50AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Adj, 2.5V-20V/0.4A, To252; Output Type Onsemi
50AC6373
Ldo, Aec-Q100, Adj, 2.5V-20V/0.4A, To252; Output Type Onsemi 50AC6373
LDO, AEC-Q100, ADJ, 2.5V-20V/0.4A, TO252; Output Type:Adjustable; Input Voltage Min:-42V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output RoHS Compliant: Yes

LDO, AEC-Q100, ADJ, 2.5V-20V/0.4A, TO252; Output Type:Adjustable; Input Voltage Min:-42V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output RoHS Compliant: Yes

Supplier's Site Datasheet
400 Ma Low-Drop Voltage Regulator / Reel Rohs Compliant Onsemi - 47X2249 - Newark, An Avnet Company
Chicago, IL, United States
400 Ma Low-Drop Voltage Regulator / Reel Rohs Compliant Onsemi
47X2249
400 Ma Low-Drop Voltage Regulator / Reel Rohs Compliant Onsemi 47X2249
400 mA Low-Drop Voltage Regulator / REEL RoHS Compliant: Yes

400 mA Low-Drop Voltage Regulator / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50AC6373 47X2249
Product Name Ldo, Aec-Q100, Adj, 2.5V-20V/0.4A, To252; Output Type Onsemi 400 Ma Low-Drop Voltage Regulator / Reel Rohs Compliant Onsemi
Input Voltage -42 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details