Manufacturer: ON Semiconductor
Win Source Part Number: 929001-NCV4276CDT50R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 400mA DPAK-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4276
Categories: Integrated Circuits (ICs)
Case / Package: DPAK-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV4276CDT50RKGOSTR,
5V LDO Regulator, 400mA, 2% Acc, TO-252-5, 40V In Product overview: NCV4276CDT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276CDT50RKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
IC REG LINEAR 5V 400MA DPAK-5
IC REG LINEAR 5V 400MA DPAK-5
LDO Voltage Regulators 5.0V/400MA LDO
IC REG LINEAR 5V 400MA DPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 929001-NCV4276CDT50RKG | 776-NCV4276CDT50RKG | NCV4276CDT50RKGOSTR-ND | NCV4276CDT50RKG | NCV4276CDT50RKG | NCV4276CDT50RKG | NCV4276CDT50RKG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4276CDT50RKG | 5V 400mA 40V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | DPAK; Other; DPAK-5 | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |