IC REG LINEAR 3.3V 400MA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
IC REG LINEAR 3.3V 400MA DPAK-5
3.3V LDO Regulator, 400mA, 2% Acc, TO-252-5, SMT Product overview: NCV4276CDT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276CDT33RKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929000-NCV4276CDT33R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4276
Categories: Integrated Circuits (ICs)
Case / Package: DPAK-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators 3.3V/400MA LDO
IC REG LINEAR 3.3V 400MA DPAK-5
IC REG LINEAR 3.3V 400MA DPAK-5
IC REG LINEAR 3.3V 400MA DPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV4276CDT33RKGCT-ND | 776-NCV4276CDT33RKG | 929000-NCV4276CDT33RKG | NCV4276CDT33RKG | NCV4276CDT33RKG | NCV4276CDT33RKG | NCV4276CDT33RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 400mA TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4276CDT33RKG | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; TO-252-5 | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Special Features | Reverse Voltage Protection |