LDO Regulator, 400 mA, Low Dropout 5.0 V, 2%, 800-REEL Product overview: NCV4276CDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276CDS50R4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 400MA D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
LDO Voltage Regulators 5.0V/400MA LDO
400mA 70dB@(100Hz) null 5V Positive electrode 45V D2PAK-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 400MA D2PAK-5
IC REG LINEAR 5V 400MA D2PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV4276CDS50R4G | 488-NCV4276CDS50R4GCT-ND | NCV4276CDS50R4G | NCV4276CDS50R4G | NCV4276CDS50R4G | NCV4276CDS50R4G | NCV4276CDS50R4G |
| Product Name | 400 mA 5.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |