Adj. LDO Regulator 2.5-20V, 400mA, 2% Acc, DPAK, Automotive Product overview: NCV4276BDTADJRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 20V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 20V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276BDTADJRKG
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA DPAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 025136-NCV4276BDTADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: 2.5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 35mA
PSRR: 70dB (100Hz)
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 400MA DPAK-5
IC REG LIN POS ADJ 400MA DPAK-5
IC REG LIN POS ADJ 400MA DPAK-5
LDO Voltage Regulators ANA LDO REG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV4276BDTADJRKG | NCV4276BDTADJRKGOSCT-ND | 025136-NCV4276BDTADJRKG | NCV4276BDTADJRKG | NCV4276BDTADJRKG | NCV4276BDTADJRKG | NCV4276BDTADJRKG |
| Product Name | Automotive 20V 400mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDTADJRKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Output Voltage | 20 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |