onsemi Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi NCV4276BDTADJRKG

Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi - 38X6212 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi
38X6212
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi 38X6212
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi - 99R2825 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi
99R2825
Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi 99R2825
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 2.5-20V, 0.4A, TO-252-5; Output Type:Adjustable; Input Voltage Min:13.5V; Input Voltage Max:45V; Output Voltage Min:2.5V; Output Voltage Max:20V; Output Current Max:400mA; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38X6212
Product Name Ldo Voltage Regulator Adjustable O/p, 2.5-20V, 0.4A, To-252-5; Output Type Onsemi
Input Voltage 13.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details