onsemi Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5; Output Type Onsemi NCV4276BDT50RKG

Description
LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5; Output Type Onsemi - 13AC6163 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5; Output Type Onsemi
13AC6163
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5; Output Type Onsemi 13AC6163
LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi - 52T8290 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi
52T8290
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi 52T8290
Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5 Rohs Compliant Onsemi - 13AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5 Rohs Compliant Onsemi
13AC3798
Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5 Rohs Compliant Onsemi 13AC3798
LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5 ROHS COMPLIANT: YES

LDO, FIXED, AEC-Q100, 5V, 0.4A, TO-252-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC6163 52T8290
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.4A, To-252-5; Output Type Onsemi Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi
Input Voltage 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details