onsemi Ldo, Adj, 2.5V To 20V, To263-5; Output Type Onsemi NCV4276BDSADJR4G

Description
LDO, ADJ, 2.5V TO 20V, TO263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 2.5V TO 20V, TO263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 2.5V To 20V, To263-5; Output Type Onsemi - 81Y6968 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2.5V To 20V, To263-5; Output Type Onsemi
81Y6968
Ldo, Adj, 2.5V To 20V, To263-5; Output Type Onsemi 81Y6968
LDO, ADJ, 2.5V TO 20V, TO263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output Current:400mA; Dropout RoHS Compliant: Yes

LDO, ADJ, 2.5V TO 20V, TO263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:20V; Output Current:400mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi - 52T8289 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi
52T8289
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi 52T8289
Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6968 52T8289
Product Name Ldo, Adj, 2.5V To 20V, To263-5; Output Type Onsemi Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi
Input Voltage ? to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details