onsemi Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi NCV4276BDS50R4G

Description
Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes
Datasheet
Description
Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi - 40T5067 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi
40T5067
Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi 40T5067
Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Linear Voltage Regulator, LDO, 400 mA / REEL RoHS Compliant: Yes

Supplier's Site
Ldo, Aec-Q100, 3.3V, -40 To 85Deg C; Output Type Onsemi - 85AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 3.3V, -40 To 85Deg C; Output Type Onsemi
85AC2080
Ldo, Aec-Q100, 3.3V, -40 To 85Deg C; Output Type Onsemi 85AC2080
LDO, AEC-Q100, 3.3V, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout VoltageRoHS Compliant: Yes

LDO, AEC-Q100, 3.3V, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 40T5067 85AC2080
Product Name Linear Voltage Regulator, Ldo, 400 Ma / Reel Rohs Compliant Onsemi Ldo, Aec-Q100, 3.3V, -40 To 85Deg C; Output Type Onsemi
Input Voltage ? to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details