onsemi Ldo Volt Reg, 0.4A, 5V, To-263-5; Output Type Onsemi NCV4276BDS50R4G.

Description
LDO VOLT REG, 0.4A, 5V, TO-263-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.4A, 5V, TO-263-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.4A, 5V, To-263-5; Output Type Onsemi - 42Y0867 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.4A, 5V, To-263-5; Output Type Onsemi
42Y0867
Ldo Volt Reg, 0.4A, 5V, To-263-5; Output Type Onsemi 42Y0867
LDO VOLT REG, 0.4A, 5V, TO-263-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.4A, 5V, TO-263-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0867
Product Name Ldo Volt Reg, 0.4A, 5V, To-263-5; Output Type Onsemi
Input Voltage ? to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details