onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4276BDS50R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4276BDS50R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4276BDS50R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4276BDS50R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5

Buy Now Datasheet
Singapore, Singapore
5V 400mA LDO Voltage Regulator IC
776-NCV4276BDS50R4G
5V 400mA LDO Voltage Regulator IC 776-NCV4276BDS50R4G
5V LDO 400mA Linear Voltage Regulator, 2% Acc, TO-263 Product overview: NCV4276BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276BDS50R4G can be used for catalog matching and distributor lookup.

5V LDO 400mA Linear Voltage Regulator, 2% Acc, TO-263 Product overview: NCV4276BDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276BDS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS50R4G - 1230621-NCV4276BDS50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS50R4G
1230621-NCV4276BDS50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS50R4G 1230621-NCV4276BDS50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230621-NCV4276BDS50 R4G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 400mA Family Name: NCV4276B Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 35mA PSRR: 70dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.5V @ 250mA Alternative Parts (Cross-Reference): IFX25401TBV50XT; IFX25401TBV50; IFX25401TBV50ATMA1; Introduction Date: June 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230621-NCV4276BDS50R4G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: NCV4276B
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 35mA
PSRR: 70dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): IFX25401TBV50XT; IFX25401TBV50; IFX25401TBV50ATMA1;
Introduction Date: June 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4276BDS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4276BDS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4276BDS50R4G
IC REG LINEAR 5V 400MA D2PAK-5

IC REG LINEAR 5V 400MA D2PAK-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4276BDS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4276BDS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4276BDS50R4G
IC REG LINEAR 5V 400MA D2PAK-5

IC REG LINEAR 5V 400MA D2PAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4276BDS50R4G
LDO Voltage Regulators NCV4276BDS50R4G
LDO Voltage Regulators 5V 400 MA LDO REG

LDO Voltage Regulators 5V 400 MA LDO REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4276BDS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4276BDS50R4G
PMIC - Voltage Regulators - Linear NCV4276BDS50R4G
IC REG LINEAR 5V 400MA D2PAK-5

IC REG LINEAR 5V 400MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV4276BDS50R4GOSTR-ND 776-NCV4276BDS50R4G 1230621-NCV4276BDS50R4G NCV4276BDS50R4G NCV4276BDS50R4G NCV4276BDS50R4G NCV4276BDS50R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 400mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS50R4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details