onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4276BDS33R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4276BDS33R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4276BDS33R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4276BDS33R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS33R4G - 209131-NCV4276BDS33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS33R4G
209131-NCV4276BDS33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS33R4G 209131-NCV4276BDS33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 209131-NCV4276BDS33R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-5 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 200μA to 35mA PSRR: 70dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209131-NCV4276BDS33R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 200μA to 35mA
PSRR: 70dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 400mA LDO Voltage Regulator IC
776-NCV4276BDS33R4G
3.3V 400mA LDO Voltage Regulator IC 776-NCV4276BDS33R4G
3.3V LDO Regulator, 400mA, 2% Acc, TO-263-6, SMT Product overview: NCV4276BDS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276BDS33R4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 400mA, 2% Acc, TO-263-6, SMT Product overview: NCV4276BDS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276BDS33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4276BDS33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4276BDS33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4276BDS33R4G
IC REG LINEAR 3.3V 400MA D2PAK-5

IC REG LINEAR 3.3V 400MA D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV4276BDS33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4276BDS33R4G
PMIC - Voltage Regulators - Linear NCV4276BDS33R4G
IC REG LINEAR 3.3V 400MA D2PAK-5

IC REG LINEAR 3.3V 400MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV4276BDS33R4GOSTR-ND 209131-NCV4276BDS33R4G 776-NCV4276BDS33R4G NCV4276BDS33R4G NCV4276BDS33R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV4276BDS33R4G 3.3V 400mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2PAK-5 Other; TO-263-6
Special Features Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details