Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK-5
5V 400mA LDO Linear Voltage Regulator, DPAK, AEC-Q100 Product overview: NCV4276ADT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276ADT50RKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 113453-NCV4276ADT50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 200μA to 35mA
PSRR: 70dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 400MA DPAK-5
IC REG LINEAR 5V 400MA DPAK-5
IC REG LINEAR 5V 400MA DPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4276ADT50RKGOSTR-ND | 776-NCV4276ADT50RKG | 113453-NCV4276ADT50RKG | NCV4276ADT50RKG | NCV4276ADT50RKG | NCV4276ADT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 400mA DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4276ADT50RKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |