Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-5
IC REG LIN POS ADJ 400MA D2PAK-5
IC REG LIN POS ADJ 400MA D2PAK-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4276ADSADJG-ND | NCV4276ADSADJG | NCV4276ADSADJG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Special Features | Reverse Voltage Protection |