onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275DTRKG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275DTRKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275DTRKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275DTRKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5

Buy Now Datasheet
Singapore, Singapore
450mA 5V 42V TO-252 LDO Voltage Regulator IC
776-NCV4275DTRKG
450mA 5V 42V TO-252 LDO Voltage Regulator IC 776-NCV4275DTRKG
450mA 5V LDO Linear Voltage Regulator, 42V In, TO-252-5 Product overview: NCV4275DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450mA, 5V, 42V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450mA, 5V, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DTRKG can be used for catalog matching and distributor lookup.

450mA 5V LDO Linear Voltage Regulator, 42V In, TO-252-5 Product overview: NCV4275DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450mA, 5V, 42V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450mA, 5V, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DTRKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRKG - 105904-NCV4275DTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRKG
105904-NCV4275DTRKG
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRKG 105904-NCV4275DTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 105904-NCV4275DTRKG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 450mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: DPAK-5 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA to 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105904-NCV4275DTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4275DTRKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4275DTRKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4275DTRKG
IC REG LINEAR 5V 450MA DPAK-5

IC REG LINEAR 5V 450MA DPAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV4275DTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4275DTRKG
PMIC - Voltage Regulators - Linear NCV4275DTRKG
IC REG LINEAR 5V 450MA DPAK-5

IC REG LINEAR 5V 450MA DPAK-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV4275DTRKGOSTR-ND 776-NCV4275DTRKG 105904-NCV4275DTRKG NCV4275DTRKG NCV4275DTRKG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 450mA 5V 42V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRKG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; TO-252-5 DPAK; Other; DPAK-5
Special Features Reverse Voltage Protection Reverse Voltage Protection; Reset Reset
Unlock Full Specs
to access all available technical data