onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275DTRK

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275DTRK-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275DTRK-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275DTRK-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRK - 133665-NCV4275DTRK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRK
133665-NCV4275DTRK
PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRK 133665-NCV4275DTRK
Manufacturer: ON Semiconductor Win Source Part Number: 133665-NCV4275DTRK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 450mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: DPAK-5 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA to 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133665-NCV4275DTRK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450 mA 5.0 V DPAK LDO Voltage Regulator IC
776-NCV4275DTRK
450 mA 5.0 V DPAK LDO Voltage Regulator IC 776-NCV4275DTRK
450 mA LDO Linear Voltage Regulator with Reset and Delay 5.0 V, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV4275DTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450 mA, 5.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450 mA, 5.0 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DTRK can be used for catalog matching and distributor lookup.

450 mA LDO Linear Voltage Regulator with Reset and Delay 5.0 V, DPAK 5 Center Lead Crop, 2500-REEL Product overview: NCV4275DTRK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450 mA, 5.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450 mA, 5.0 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4275DTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4275DTRK
PMIC - Voltage Regulators - Linear NCV4275DTRK
IC REG LINEAR 5V 450MA DPAK-5

IC REG LINEAR 5V 450MA DPAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4275DTRK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4275DTRK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4275DTRK
IC REG LINEAR 5V 450MA DPAK-5

IC REG LINEAR 5V 450MA DPAK-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV4275DTRK-ND 133665-NCV4275DTRK 776-NCV4275DTRK NCV4275DTRK NCV4275DTRK
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV4275DTRK 450 mA 5.0 V DPAK LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; DPAK-5 Other; TO-252-5
Special Features Reverse Voltage Protection Reverse Voltage Protection; Reset Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - ADP3307ART-3.2-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ25970YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details