5V 450mA LDO Linear Voltage Regulator, 42V In, 2% Acc, D2PAK Product overview: NCV4275DSR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450mA, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DSR4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 121337-NCV4275DSR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 450MA D2PAK-5
IC REG LINEAR 5V 450MA D2PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV4275DSR4G | NCV4275DSR4GOSTR-ND | 121337-NCV4275DSR4G | NCV4275DSR4G | NCV4275DSR4G |
| Product Name | 5V 450mA 42V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4275DSR4G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps |
| VIN | 42 volts | 45 volts | 45 volts |