Manufacturer: ON Semiconductor
Win Source Part Number: 790641-NCV4275DSG
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 450mA
Family Name: NCV4275
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: D2PAK-5
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 300mA
Alternative Parts (Cross-Reference): TLE4275GGEG; BD42754FP2-CE2; TLE42702GXT; TLE4270GNTMA1;
Introduction Date: March 31, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
450mA 5V LDO Voltage Regulator, TO-263-6, 45V In, Reset Product overview: NCV4275DSG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450mA, 5V, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450mA, 5V, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275DSG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
IC REG LINEAR 5V 450MA D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 790641-NCV4275DSG | 776-NCV4275DSG | NCV4275DSG-ND | NCV4275DSG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4275DSG | 450mA 5V 45V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |