onsemi Ldo, Fixed, Aec-Q100, 5V, 0.45A, To252-5 Rohs Compliant Onsemi NCV4275CDT50RKG

Description
LDO, FIXED, AEC-Q100, 5V, 0.45A, TO252-5 ROHS COMPLIANT: YES
Description
LDO, FIXED, AEC-Q100, 5V, 0.45A, TO252-5 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4275C is a low dropout (LDO) voltage regulator designed for automotive applications, offering a fixed output voltage of 5.0 V with a maximum output current of 450 mA. It operates within a wide input voltage range of 5.5 V to 42 V and features a low dropout voltage of 500 mV. The device is AEC-Q100 qualified, ensuring reliability in harsh automotive environments. It includes built-in protections such as overcurrent, overtemperature, and a programmable microprocessor reset function. The NCV4275C is available in DPAK and D2PAK surface mount packages and is RoHS compliant. Its output is stable across a variety of output capacitance and equivalent series resistance (ESR) values, making it suitable for diverse applications in automotive electronics.

Datasheet Summary
Powered by GS/AI

The NCV4275C is a low dropout (LDO) voltage regulator designed for automotive applications, offering a fixed output voltage of 5.0 V with a maximum output current of 450 mA. It operates within a wide input voltage range of 5.5 V to 42 V and features a low dropout voltage of 500 mV. The device is AEC-Q100 qualified, ensuring reliability in harsh automotive environments. It includes built-in protections such as overcurrent, overtemperature, and a programmable microprocessor reset function. The NCV4275C is available in DPAK and D2PAK surface mount packages and is RoHS compliant. Its output is stable across a variety of output capacitance and equivalent series resistance (ESR) values, making it suitable for diverse applications in automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.45A, To252-5 Rohs Compliant Onsemi - 13AC3797 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.45A, To252-5 Rohs Compliant Onsemi
13AC3797
Ldo, Fixed, Aec-Q100, 5V, 0.45A, To252-5 Rohs Compliant Onsemi 13AC3797
LDO, FIXED, AEC-Q100, 5V, 0.45A, TO252-5 ROHS COMPLIANT: YES

LDO, FIXED, AEC-Q100, 5V, 0.45A, TO252-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
450 Ma Ldo Linear Voltage Regulator With Reset And Delay / Reel Rohs Compliant Onsemi - 47X2245 - Newark, An Avnet Company
Chicago, IL, United States
450 Ma Ldo Linear Voltage Regulator With Reset And Delay / Reel Rohs Compliant Onsemi
47X2245
450 Ma Ldo Linear Voltage Regulator With Reset And Delay / Reel Rohs Compliant Onsemi 47X2245
450 mA LDO Linear Voltage Regulator with Reset and Delay / REEL RoHS Compliant: Yes

450 mA LDO Linear Voltage Regulator with Reset and Delay / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC3797
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.45A, To252-5 Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details