Manufacturer: ON Semiconductor
Win Source Part Number: 887124-NCV4275CDS50R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4275
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV4275CDS50R4GOSTR,
LDO Regulator, 450 mA, Low Dropout, 5 LEAD D2PAK, 800-REEL Product overview: NCV4275CDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275CDS50R4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
IC REG LINEAR 5V 450MA D2PAK
IC REG LINEAR 5V 450MA D2PAK
LDO Voltage Regulators 5.0V/450MA LDO
IC REG LINEAR 5V 450MA D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 887124-NCV4275CDS50R4G | 776-NCV4275CDS50R4G | NCV4275CDS50R4GOSDKR-ND | NCV4275CDS50R4G | NCV4275CDS50R4G | NCV4275CDS50R4G | NCV4275CDS50R4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4275CDS50R4G | 450 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; D2PAK-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |