Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DPAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230616-NCV4275ADT33
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 450mA
Family Name: NCV4275A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-5
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 1.17V @ 300mA
Alternative Parts (Cross-Reference): TLE 4275 DV33; TLE4275DV33XT; TLE4275DV33ATMA1;
Introduction Date: March 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
3.3V LDO Regulator, 450mA, 42V In, DPAK, Tape & Reel Product overview: NCV4275ADT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 450mA, 42V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 450mA, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADT33RKG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 450MA DPAK-5
IC REG LINEAR 3.3V 450MA DPAK-5
IC REG LINEAR 3.3V 450MA DPAK-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4275ADT33RKGOSTR-ND | 1230616-NCV4275ADT33RKG | 776-NCV4275ADT33RKG | NCV4275ADT33RKG | NCV4275ADT33RKG | NCV4275ADT33RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADT33RKG | 3.3V 450mA 42V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Reset | Reset |