onsemi SMD 5V 450mA LDO Voltage Regulator IC NCV4275ADS50R4G

Description
5V LDO Linear Regulator, 450mA, D2PAK, Surface Mount Product overview: NCV4275ADS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Linear Regulator, 450mA, D2PAK, Surface Mount Product overview: NCV4275ADS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 450mA LDO Voltage Regulator IC
776-NCV4275ADS50R4G
SMD 5V 450mA LDO Voltage Regulator IC 776-NCV4275ADS50R4G
5V LDO Linear Regulator, 450mA, D2PAK, Surface Mount Product overview: NCV4275ADS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS50R4G can be used for catalog matching and distributor lookup.

5V LDO Linear Regulator, 450mA, D2PAK, Surface Mount Product overview: NCV4275ADS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 450mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275ADS50R4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275ADS50R4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275ADS50R4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275ADS50R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275ADS50R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275ADS50R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275ADS50R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275ADS50R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275ADS50R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS50R4G - 025132-NCV4275ADS50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS50R4G
025132-NCV4275ADS50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS50R4G 025132-NCV4275ADS50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 025132-NCV4275ADS50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 450mA Family Name: NCV4275A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA to 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT; Introduction Date: March 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025132-NCV4275ADS50R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 450mA
Family Name: NCV4275A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT;
Introduction Date: March 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4275ADS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4275ADS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4275ADS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV4275ADS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4275ADS50R4G
PMIC - Voltage Regulators - Linear NCV4275ADS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4275ADS50R4G
LDO Voltage Regulators NCV4275ADS50R4G
LDO Voltage Regulators 450 mA LDO 5V

LDO Voltage Regulators 450 mA LDO 5V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275ADS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275ADS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275ADS50R4G
IC REG LINEAR 5V 450MA D2PAK-5

IC REG LINEAR 5V 450MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV4275ADS50R4G NCV4275ADS50R4GOSDKR-ND 025132-NCV4275ADS50R4G NCV4275ADS50R4G NCV4275ADS50R4G NCV4275ADS50R4G NCV4275ADS50R4G
Product Name SMD 5V 450mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS50R4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2PAK-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
VIN 42 volts 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25883RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details