onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G NCV4275ADS33R4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230614-NCV4275ADS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Configuration: Positive Output Current: 450mA Family Name: NCV4275A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 42V Voltage Dropout (Maximum): 1.17V @ 300mA Alternative Parts (Cross-Reference): TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Introduction Date: March 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230614-NCV4275ADS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Configuration: Positive Output Current: 450mA Family Name: NCV4275A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 42V Voltage Dropout (Maximum): 1.17V @ 300mA Alternative Parts (Cross-Reference): TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Introduction Date: March 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G - 1230614-NCV4275ADS33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G
1230614-NCV4275ADS33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G 1230614-NCV4275ADS33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230614-NCV4275ADS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Configuration: Positive Output Current: 450mA Family Name: NCV4275A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 35mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 42V Voltage Dropout (Maximum): 1.17V @ 300mA Alternative Parts (Cross-Reference): TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Introduction Date: March 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230614-NCV4275ADS33R4G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 450mA
Family Name: NCV4275A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 35mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 1.17V @ 300mA
Alternative Parts (Cross-Reference): TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1;
Introduction Date: March 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4275ADS33R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4275ADS33R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4275ADS33R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
Singapore, Singapore
450 mA 3.3 V LDO Voltage Regulator IC
776-NCV4275ADS33R4G
450 mA 3.3 V LDO Voltage Regulator IC 776-NCV4275ADS33R4G
Linear Voltage Regulator, LDO, 450 mA, with Reset 3.3 V, 5 LEAD D2PAK, 800-REEL Product overview: NCV4275ADS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450 mA, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450 mA, 3.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS33R4G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, 450 mA, with Reset 3.3 V, 5 LEAD D2PAK, 800-REEL Product overview: NCV4275ADS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 450 mA, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450 mA, 3.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4275ADS33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4275ADS33R4G
PMIC - Voltage Regulators - Linear NCV4275ADS33R4G
IC REG LINEAR 3.3V 450MA D2PAK-5

IC REG LINEAR 3.3V 450MA D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4275ADS33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4275ADS33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4275ADS33R4G
IC REG LINEAR 3.3V 450MA D2PAK-5

IC REG LINEAR 3.3V 450MA D2PAK-5

Supplier's Site
IC REG LINEAR 3.3V 450MA D2PAK-5 - 598-NCV4275ADS33R4G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 450MA D2PAK-5
598-NCV4275ADS33R4G
IC REG LINEAR 3.3V 450MA D2PAK-5 598-NCV4275ADS33R4G
IC REG LINEAR 3.3V 450MA D2PAK-5

IC REG LINEAR 3.3V 450MA D2PAK-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1230614-NCV4275ADS33R4G NCV4275ADS33R4GOSTR-ND 776-NCV4275ADS33R4G NCV4275ADS33R4G NCV4275ADS33R4G 598-NCV4275ADS33R4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4275ADS33R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 450 mA 3.3 V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 450MA D2PAK-5
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Reset Reverse Voltage Protection Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details