onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4274ST25T3G NCV4274ST25T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082562-NCV4274ST25T 3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 2.1V @ 250mA Operating Supply Current: 250μA to 45mA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082562-NCV4274ST25T 3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 2.1V @ 250mA Operating Supply Current: 250μA to 45mA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4274ST25T3G - 1082562-NCV4274ST25T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4274ST25T3G
1082562-NCV4274ST25T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV4274ST25T3G 1082562-NCV4274ST25T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1082562-NCV4274ST25T 3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 2.1V @ 250mA Operating Supply Current: 250μA to 45mA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082562-NCV4274ST25T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.1V @ 250mA
Operating Supply Current: 250μA to 45mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4274ST25T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4274ST25T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4274ST25T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
400 mA 2.5 V LDO Voltage Regulator IC
776-NCV4274ST25T3G
400 mA 2.5 V LDO Voltage Regulator IC 776-NCV4274ST25T3G
Linear Voltage Regulator, 400 mA 2.5 V, 4%, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NCV4274ST25T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274ST25T3G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 400 mA 2.5 V, 4%, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NCV4274ST25T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274ST25T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4274ST25T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4274ST25T3G
PMIC - Voltage Regulators - Linear NCV4274ST25T3G
IC REG LINEAR 2.5V 400MA SOT223

IC REG LINEAR 2.5V 400MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4274ST25T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4274ST25T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4274ST25T3G
IC REG LINEAR 2.5V 400MA SOT223

IC REG LINEAR 2.5V 400MA SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082562-NCV4274ST25T3G NCV4274ST25T3GOSTR-ND 776-NCV4274ST25T3G NCV4274ST25T3G NCV4274ST25T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4274ST25T3G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 400 mA 2.5 V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Reverse Voltage Protection Reverse Voltage Protection
Unlock Full Specs
to access all available technical data