onsemi 5V 400mA DPAK LDO Voltage Regulator IC NCV4274DT50RKG

Description
5V LDO Regulator, 400mA, 4%, DPAK, Tape & Reel Product overview: NCV4274DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274DT50RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 400mA, 4%, DPAK, Tape & Reel Product overview: NCV4274DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274DT50RKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 400mA DPAK LDO Voltage Regulator IC
776-NCV4274DT50RKG
5V 400mA DPAK LDO Voltage Regulator IC 776-NCV4274DT50RKG
5V LDO Regulator, 400mA, 4%, DPAK, Tape & Reel Product overview: NCV4274DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274DT50RKG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 400mA, 4%, DPAK, Tape & Reel Product overview: NCV4274DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274DT50RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4274DT50RKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4274DT50RKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4274DT50RKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4274DT50RKG - 115448-NCV4274DT50RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4274DT50RKG
115448-NCV4274DT50RKG
PMIC - PMIC - Voltage Regulators - Linear - NCV4274DT50RKG 115448-NCV4274DT50RKG
Manufacturer: ON Semiconductor Win Source Part Number: 115448-NCV4274DT50RK G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: DPAK-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 250μA to 35mA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115448-NCV4274DT50RKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 250μA to 35mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4274DT50RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4274DT50RKG
PMIC - Voltage Regulators - Linear NCV4274DT50RKG
IC REG LINEAR 5V 400MA DPAK

IC REG LINEAR 5V 400MA DPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4274DT50RKG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4274DT50RKG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4274DT50RKG
IC REG LINEAR 5V 400MA DPAK

IC REG LINEAR 5V 400MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4274DT50RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4274DT50RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4274DT50RKG
IC REG LINEAR 5V 400MA DPAK

IC REG LINEAR 5V 400MA DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV4274DT50RKG NCV4274DT50RKGOSTR-ND 115448-NCV4274DT50RKG NCV4274DT50RKG NCV4274DT50RKG NCV4274DT50RKG
Product Name 5V 400mA DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV4274DT50RKG PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DPAK DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
IQ 2.50E-4 amps 2.50E-4 amps 2.50E-4 amps
Unlock Full Specs
to access all available technical data