Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
LDO Regulator, 400 mA, Low Dropout 5.0V, 4000-REEL Product overview: NCV4274CST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274CST50T3G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
LDO Voltage Regulators 5.0V/400MA LDO
IC REG LINEAR 5V 400MA SOT223
IC REG LINEAR 5V 400MA SOT223
IC REG LINEAR 5V 400MA SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV4274CST50T3GDKR-ND | 776-NCV4274CST50T3G | NCV4274CST50T3G | NCV4274CST50T3G | NCV4274CST50T3G | NCV4274CST50T3G | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400 mA 5.0V LDO Voltage Regulator IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||||
| Special Features | Reverse Voltage Protection |