Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 928999-NCV4274CST33T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4274
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Regulator, 400 mA, Low Dropout 3.3V, 4000-REEL Product overview: NCV4274CST33T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274CST33T3G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 400MA SOT223
IC REG LINEAR 3.3V 400MA SOT223
LDO Voltage Regulators 3.3V/400MA LDO
IC REG LINEAR 3.3V 400MA SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV4274CST33T3GCT-ND | 928999-NCV4274CST33T3G | 776-NCV4274CST33T3G | NCV4274CST33T3G | NCV4274CST33T3G | NCV4274CST33T3G | NCV4274CST33T3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4274CST33T3G | 400 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | ||||
| Special Features | Reverse Voltage Protection |