onsemi Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi NCV4274CDT50RKG

Description
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi - 50AC6372 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi
50AC6372
Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi 50AC6372
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; DropoutRoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC6372
Product Name Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details