Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DPAK
5.0V LDO Regulator, 400mA, AEC-Q100, 40V In Product overview: NCV4274CDT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5.0V, 400mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5.0V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274CDT50RKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230612-NCV4274CDT50
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 400MA DPAK
IC REG LINEAR 5V 400MA DPAK
IC REG LINEAR 5V 400MA DPAK
LDO Voltage Regulators 5.0V/400MA LDO
IC REG LINEAR 5V 400MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV4274CDT50RKGOSTR-ND | 776-NCV4274CDT50RKG | 1230612-NCV4274CDT50RKG | NCV4274CDT50RKG | 598-NCV4274CDT50RKG | NCV4274CDT50RKG | NCV4274CDT50RKG | NCV4274CDT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5.0V 400mA 40V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4274CDT50RKG | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 400MA DPAK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||||
| Special Features | Reverse Voltage Protection |