Manufacturer: ON Semiconductor
Win Source Part Number: 805820-NCV4274CDS50R
Packaging: Reel
Mounting Style: SMD
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 40V
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 250mA
Current - Quiescent (Iq): 250μA
Current - Supply (Maximum): 35mA
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
LDO Regulator, 400 mA, Low Dropout 5.0V, 800-REEL Product overview: NCV4274CDS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274CDS50R4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 400MA D2PAK
IC REG LINEAR 5V 400MA D2PAK
IC REG LINEAR 5V 400MA D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 805820-NCV4274CDS50R4G | NCV4274CDS50R4GOSTR-ND | 776-NCV4274CDS50R4G | NCV4274CDS50R4G | NCV4274CDS50R4G | NCV4274CDS50R4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4274CDS50R4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400 mA 5.0V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| VIN | 40 volts | 40 volts | 40 volts |