onsemi Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Onsemi NCV4274AST33T3G

Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:1.27V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:1.27V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Onsemi - 58T2071 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Onsemi
58T2071
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Onsemi 58T2071
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:1.27V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:1.27V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, 400 Ma / Reel Onsemi - 27M2607 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, 400 Ma / Reel Onsemi
27M2607
Linear Voltage Regulator, Ldo, 400 Ma / Reel Onsemi 27M2607
Linear Voltage Regulator, LDO, 400 mA / REEL

Linear Voltage Regulator, LDO, 400 mA / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 58T2071 27M2607
Product Name Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Onsemi Linear Voltage Regulator, Ldo, 400 Ma / Reel Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details