onsemi Output Type Onsemi NCV4274AST33T3G.

Description
Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:600mA; Dropout Voltage Vdo:1.27V; No. of Pins:3Pins RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:600mA; Dropout Voltage Vdo:1.27V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 26AC2594 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
26AC2594
Output Type Onsemi 26AC2594
Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:600mA; Dropout Voltage Vdo:1.27V; No. of Pins:3Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:600mA; Dropout Voltage Vdo:1.27V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC2594
Product Name Output Type Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details