2.5V LDO, 400mA, 2% Acc, SOT-223, 40V In Product overview: NCV4274AST25T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 400mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274AST25T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082558-NCV4274AST25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.05V @ 250mA
Operating Supply Current: 250μA to 45mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
IC REG LINEAR 2.5V 400MA SOT223
IC REG LINEAR 2.5V 400MA SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV4274AST25T3G | 1082558-NCV4274AST25T3G | NCV4274AST25T3GOSTR-ND | NCV4274AST25T3G | NCV4274AST25T3G |
| Product Name | 2.5V 400mA 40V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4274AST25T3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 2.05 volts | 2.05 volts | 2.05 volts |