onsemi Ldo Voltage Regulator, 5V, 0.4A, D-Pak-4; Output Type Onsemi NCV4274ADT50RKG

Description
LDO VOLTAGE REGULATOR, 5V, 0.4A, D-PAK-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.4A, D-PAK-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, Fixed, 5V, 0.4A, TO-252-3 from Onsemi is designed for precision micro-power applications, providing a regulated output current of up to 400 mA. It operates with an input voltage range from 5.5V to 40V and features a low dropout voltage of approximately 250 mV at maximum load. The device is characterized by a low quiescent current of 150 µA under a 1 mA load, making it suitable for battery-operated devices and automotive applications. It includes built-in protection against reverse battery, short circuits, and thermal overload, ensuring reliability in demanding environments. The regulator is AEC-Q100 qualified, indicating its suitability for automotive use, and is available in a Pb-free package.

Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, Fixed, 5V, 0.4A, TO-252-3 from Onsemi is designed for precision micro-power applications, providing a regulated output current of up to 400 mA. It operates with an input voltage range from 5.5V to 40V and features a low dropout voltage of approximately 250 mV at maximum load. The device is characterized by a low quiescent current of 150 µA under a 1 mA load, making it suitable for battery-operated devices and automotive applications. It includes built-in protection against reverse battery, short circuits, and thermal overload, ensuring reliability in demanding environments. The regulator is AEC-Q100 qualified, indicating its suitability for automotive use, and is available in a Pb-free package.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.4A, D-Pak-4; Output Type Onsemi - 27M2605 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.4A, D-Pak-4; Output Type Onsemi
27M2605
Ldo Voltage Regulator, 5V, 0.4A, D-Pak-4; Output Type Onsemi 27M2605
LDO VOLTAGE REGULATOR, 5V, 0.4A, D-PAK-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.4A, D-PAK-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi - 29X6194 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi
29X6194
Ldo Voltage Regulator, Fixed, 5V, 0.4A, To-252-3; Output Type Onsemi 29X6194
LDO VOLTAGE REGULATOR, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 5V, 0.4A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 5.5V To 40V, 250Mv Dropout, 5Vout, 400Maout, To-252-3 Rohs Compliant Onsemi - 58T2069 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 5.5V To 40V, 250Mv Dropout, 5Vout, 400Maout, To-252-3 Rohs Compliant Onsemi
58T2069
Fixed Ldo Voltage Regulator, 5.5V To 40V, 250Mv Dropout, 5Vout, 400Maout, To-252-3 Rohs Compliant Onsemi 58T2069
Fixed LDO Voltage Regulator, 5.5V to 40V, 250mV Dropout, 5Vout, 400mAout, TO-252-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 5.5V to 40V, 250mV Dropout, 5Vout, 400mAout, TO-252-3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 27M2605 58T2069
Product Name Ldo Voltage Regulator, 5V, 0.4A, D-Pak-4; Output Type Onsemi Fixed Ldo Voltage Regulator, 5.5V To 40V, 250Mv Dropout, 5Vout, 400Maout, To-252-3 Rohs Compliant Onsemi
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details