IC REG LINEAR 5V 400MA D2PAK Product overview: NCV4274ADT50RKG-IR01
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
IC REG LINEAR 5V 400MA DPAK
IC REG LINEAR 5V 400MA DPAK
NCV4274A - ANA 400MA LDO REGULATOR
Manufacturer: ON Semiconductor
Win Source Part Number: 887119-NCV4274ADT50R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4274
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators ANA 400MA LDO REGULATOR
IC REG LINEAR 5V 400MA D2PAK
IC REG LINEAR 5V 400MA D2PAK
IC REG LINEAR 5V 400MA D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV4274ADT50RKG-IR01 | 488-NCV4274ADT50RKG-IR01TR-ND | NCV4274ADT50RKG-IR01 | 887119-NCV4274ADT50RKG-IR01 | NCV4274ADT50RKG-IR01 | NCV4274ADT50RKG-IR01 | NCV4274ADT50RKG-IR01 | NCV4274ADT50RKG-IR01 |
| Product Name | 5V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4274ADT50RKG-IR01 | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-IC | Other; D2PAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |||
| VIN | 40 volts | 40 volts | 40 volts |