8.5V 400mA LDO, 2% Acc, 40V In, D2PAK, Tape & Reel Product overview: NCV4274ADS85R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.5V, 400mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274ADS85R4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 142263-NCV4274ADS85R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 8.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 8.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 250μA to 35mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 8.5V 400MA D2PAK
IC REG LINEAR 8.5V 400MA D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV4274ADS85R4G | NCV4274ADS85R4GOSTR-ND | 142263-NCV4274ADS85R4G | NCV4274ADS85R4G | NCV4274ADS85R4G |
| Product Name | 8.5V 400mA 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4274ADS85R4G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; D2PAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2PAK | ||
| Output Voltage | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts |