5V LDO Regulator, 400mA, 250mV Dropout, D2PAK, 40V In Product overview: NCV4274ADS50G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274ADS50G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
IC REG LINEAR 5V 400MA D2PAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV4274ADS50G | NCV4274ADS50G | NCV4274ADS50GOS-ND | NCV4274ADS50G |
| Product Name | 5V 400mA 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; D2PAK | Other; D2PAK-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 |
| Output Voltage | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Dropout Voltage | 0.2500 volts | 0.5000 volts |