3.3V 0.4A Pos LDO Regulator, D2PAK, SMT Product overview: NCV4274ADS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.4A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4274ADS33R4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887118-NCV4274ADS33R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV4274
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV4274ADS33R4GOSDKR
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK
IC REG LINEAR 3.3V 400MA D2PAK
IC REG LINEAR 3.3V 400MA D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV4274ADS33R4G | 887118-NCV4274ADS33R4G | NCV4274ADS33R4GOSTR-ND | NCV4274ADS33R4G | NCV4274ADS33R4G |
| Product Name | 3.3V 0.4A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4274ADS33R4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; D2PAK | TO-263; Other; D2PAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| Dropout Voltage | 0.0012 volts | 1.27 volts | |||
| IQ | 1.45E-4 amps | 2.50E-4 amps |