onsemi 5.0 V 150 mA LDO Voltage Regulator IC NCV4269D2R2

Description
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output Product overview: NCV4269D2R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4269D2R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output Product overview: NCV4269D2R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4269D2R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0 V 150 mA LDO Voltage Regulator IC
699-NCV4269D2R2
5.0 V 150 mA LDO Voltage Regulator IC 699-NCV4269D2R2
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output Product overview: NCV4269D2R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4269D2R2 can be used for catalog matching and distributor lookup.

5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Sense Output Product overview: NCV4269D2R2 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4269D2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4269D2R2 - 1230610-NCV4269D2R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4269D2R2
1230610-NCV4269D2R2
PMIC - PMIC - Voltage Regulators - Linear - NCV4269D2R2 1230610-NCV4269D2R2
Manufacturer: ON Semiconductor Win Source Part Number: 1230610-NCV4269D2R2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 14-SOIC Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.5V @ 100mA Alternative Parts (Cross-Reference): TLE4269GM; NCV4279D2; NCV4269D2G; NCV4269D2R2; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230610-NCV4269D2R2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 3mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): TLE4269GM; NCV4279D2; NCV4269D2G; NCV4269D2R2;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4269D2R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4269D2R2
PMIC - Voltage Regulators - Linear NCV4269D2R2
IC REG LINEAR 5V 150MA 14SOIC

IC REG LINEAR 5V 150MA 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCV4269D2R2 1230610-NCV4269D2R2 NCV4269D2R2
Product Name 5.0 V 150 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4269D2R2 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data