Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14
IC REG LDO 5V 0.15A 14SOIC Product overview: NCV4269D2G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV4269D2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060113-NCV4269D2G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 250μA to 3mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TLE4269GM; NCV4279D2; NCV4269D2R2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 150MA 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV4269D2G | 699-NCV4269D2G | 060113-NCV4269D2G | 598-NCV4269D2G |
| Product Name | 5V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV4269D2G | IC REG LINEAR 5V 150MA 14SOIC | |
| Package Type | Other; SOP14 | Other; Tube/Rail | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Output Voltage | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.5000 volts | 0.5000 volts | 0.2500 volts |